Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
RSD315 -- RESI ROCKER SW, 3W, 15A 120/277V, BR HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Resi Rocker Sw, 3W, 15A 120/277V, Br Hubbell Wiring Devices
RSD315
Description
RESI ROCKER SW, 3W, 15A 120/277V, BR
Newark, An Avnet Company
Done
Description
RESI ROCKER SW, 3W, 15A 120/277V, BR
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Resi Rocker Sw, 3W, 15A 120/277V, Br Hubbell Wiring Devices
17M7931
Resi Rocker Sw, 3W, 15A 120/277V, Br Hubbell Wiring Devices
17M7931
RESI ROCKER SW, 3W, 15A 120/277V, BR
RESI ROCKER SW, 3W, 15A 120/277V, BR
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
17M7931
Product Name
Resi Rocker Sw, 3W, 15A 120/277V, Br Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Coaxial Adapters
NAM4M4
Specs
Connector Type
Coaxial Connector
View Details
Schaltbau GmbH
VG96934 Version J (NF10) - 10-pin connectors for communication systems
Specs
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
MPF Products, INC.
Crimp Connectors, Beryllium-Copper alloy, 0.062″ Dia Pin, Package of 10
A2965-2-CN
Specs
Termination
Crimp
View Details
Anderson Power Products
Contacts
110G59-BK
View Details