RSC121806 -- PULL/JUNCTION BOX
Wiegmann
Pull/Junction Box
RSC121806
Description
"
UNFLANGED TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
12 INCH
18 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
(2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
6 KNOCKOUT(S)
(6) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
Description
"
UNFLANGED TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
12 INCH
18 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
(2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
6 KNOCKOUT(S)
(6) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
Datasheet
Suppliers
"
UNFLANGED TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
12 INCH
18 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
(2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
6 KNOCKOUT(S)
(6) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
"
- UNFLANGED TYPE
- CARBON STEEL MATERIAL
- POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
- ANSI 61 GRAY COLOR
- 12 INCH
- 18 INCH
- 6 INCH
- UL 50, CSA APPROVAL
- WALL MOUNTING
- NEMA 1/3R ENCLOSURE
- SCREW-ON, SLIP-ON COVER TYPE
- 16 GAUGE MATERIAL SPECIFICATION
- INDOOR/OUTDOOR SERVICE TYPE
- (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
- 6 KNOCKOUT(S)
- (6) BOTTOM KNOCKOUT LOCATION
- ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
- RSC MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RSC121806 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
18 inch (457 mm)
|
|
Width
|
12 inch (305 mm)
|
|
Depth
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Shape
Rectangular; Rounded Rectangle
Length
6.3 inch (160 mm)
View Details
3 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
96 inch (2438 mm)
Width
120 inch (3048 mm)
View Details