Wiegmann Pull/Junction Box RSC121208

Description
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 8 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SCREW-ON, SLIP-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSC MODEL "
Datasheet
Description
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 8 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SCREW-ON, SLIP-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RSC121208 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RSC121208
Pull/Junction Box RSC121208
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 8 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SCREW-ON, SLIP-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSC MODEL "

"

  • UNFLANGED TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 INCH
  • 8 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • SCREW-ON, SLIP-ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • RSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number RSC121208
Product Name Pull/Junction Box
Type Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455N1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details