RSC040404 -- PULL/JUNCTION BOX
Wiegmann
Pull/Junction Box
RSC040404
Description
"
UNFLANGED TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
4 INCH
4 INCH
4 INCH
CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
(1) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
1 KNOCKOUT(S)
(1) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
Description
"
UNFLANGED TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
4 INCH
4 INCH
4 INCH
CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
(1) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
1 KNOCKOUT(S)
(1) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
Datasheet
Suppliers
"
UNFLANGED TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
4 INCH
4 INCH
4 INCH
CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
(1) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
1 KNOCKOUT(S)
(1) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
"
- UNFLANGED TYPE
- CARBON STEEL MATERIAL
- POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
- ANSI 61 GRAY COLOR
- 4 INCH
- 4 INCH
- 4 INCH
- CSA APPROVAL
- WALL MOUNTING
- NEMA 1/3R ENCLOSURE
- SCREW-ON, SLIP-ON COVER TYPE
- 16 GAUGE MATERIAL SPECIFICATION
- INDOOR/OUTDOOR SERVICE TYPE
- (1) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
- 1 KNOCKOUT(S)
- (1) BOTTOM KNOCKOUT LOCATION
- ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
- RSC MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RSC040404 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
4 inch (102 mm)
|
|
Width
|
4 inch (102 mm)
|
|
Depth
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
36 inch (914 mm)
Width
31.4 inch (798 mm)
View Details
4 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
54 inch (1372 mm)
Width
60 inch (1524 mm)
View Details