Hubbell Wiring Device-Kellems Single Throw Safety/Disconnect Switch RS60

Description
SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC
Datasheet
Description
SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - RS60 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Single Throw Safety/Disconnect Switch
RS60
Single Throw Safety/Disconnect Switch RS60
SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC

SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Disconnect Switches
Product Number RS60
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1130077 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Isolator Switches - 1369413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details