Hubbell Wiring Device-Kellems Single Throw Safety/Disconnect Switch RS100

Description
SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PH
Description
SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PH

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Single Throw Safety/Disconnect Switch
RS100
Single Throw Safety/Disconnect Switch RS100
SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PH

SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PH

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Disconnect Switches
Product Number RS100
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-BK2R2-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Motor Disconnect Switches - KEM460UL - Altech Corp.
Specs
Current Rating 60 amps
Operating Voltage 600 volts
Horsepower Rating 25 HP
View Details
Isolator Switches - 1369413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details