Hubbell Incorporated Duplex/Single Receptacle RRD201BK

Description
DECORATOR SINGLE TYPE BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND
Datasheet
Description
DECORATOR SINGLE TYPE BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RRD201BK - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RRD201BK
Duplex/Single Receptacle RRD201BK
DECORATOR SINGLE TYPE BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND
  • DECORATOR SINGLE TYPE
  • BLACK COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • SIDE WIRING
  • TRADESELECT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RRD201BK
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-101-204 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details