RRD15SIWRTR -- DUPLEX/SINGLE RECEPTACLE
Hubbell Incorporated
Duplex/Single Receptacle
RRD15SIWRTR
Description
DECORATOR DUPLEX TYPE
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WEATHER RESISTANT, TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
Description
DECORATOR DUPLEX TYPE
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WEATHER RESISTANT, TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
Datasheet
Suppliers
DECORATOR DUPLEX TYPE
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WEATHER RESISTANT, TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
- DECORATOR DUPLEX TYPE
- IVORY COLOR
- 5-15R CONFIGURATION
- 3 WIRE(S)
- RESIDENTIAL GRADE
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
- WEATHER RESISTANT, TAMPER RESISTANT
- PUSH, SIDE WIRING
- TRADESELECT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
RRD15SIWRTR |
|
Product Name
|
Duplex/Single Receptacle |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Configuration
|
Single; Duplex
|
|
Applications
|
Residential
|
|
Standards / Certifications
|
UL; CSA
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Free Hanging (In-Line), Right Angle
View Details
2 suppliers
Qualtek Electronics Corp.
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
2 suppliers