DECORATOR SINGLE TYPE
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
SIDE WIRING
TRADESELECT[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
DECORATOR SINGLE TYPE
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
SIDE WIRING
TRADESELECT[R] BRAND
DECORATOR SINGLE TYPE
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
SIDE WIRING
TRADESELECT[R] BRAND