Hubbell Incorporated Duplex/Single Receptacle RRD151GY

Description
DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RRD MODEL
Datasheet
Description
DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RRD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RRD151GY - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RRD151GY
Duplex/Single Receptacle RRD151GY
DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RRD MODEL
  • DECORATOR TYPE
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE WIRING
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RRD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RRD151GY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2477513-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/125V North American Snap-In Receptacle - 88223100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details