Hubbell Incorporated Straight Blade Power Receptacle RR450

Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-50R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.5 INCH FACE OUTER DIAMETER HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-50R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.5 INCH FACE OUTER DIAMETER HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - RR450 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
RR450
Straight Blade Power Receptacle RR450
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-50R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.5 INCH FACE OUTER DIAMETER HOMESELECT[T], HUBBELL[R] BRAND
  • SINGLE DRYER, SINGLE RANGE TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 14-50R CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 2.5 INCH FACE OUTER DIAMETER
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR450
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
15A/125V North American Screw Mount Receptacle - 88261100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details