Hubbell Incorporated Straight Blade Power Receptacle RR350

Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 10-50R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 2.5 INCH FACE OUTER DIAMETER TRADESELECT[R] BRAND RR MODEL
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 10-50R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 2.5 INCH FACE OUTER DIAMETER TRADESELECT[R] BRAND RR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - RR350 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
RR350
Straight Blade Power Receptacle RR350
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 10-50R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 2.5 INCH FACE OUTER DIAMETER TRADESELECT[R] BRAND RR MODEL
  • SINGLE DRYER, SINGLE RANGE TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 10-50R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • 2.5 INCH FACE OUTER DIAMETER
  • TRADESELECT[R] BRAND
  • RR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR350
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP44 Splashproof Angled Inlet - A51S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details