Hubbell Incorporated Straight Blade Power Plug RR335P

Description
ANGLED TYPE BLACK COLOR 10-30P, 10-50P CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TRADESELECT[R] BRAND RR MODEL
Datasheet
Description
ANGLED TYPE BLACK COLOR 10-30P, 10-50P CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TRADESELECT[R] BRAND RR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - RR335P - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
RR335P
Straight Blade Power Plug RR335P
ANGLED TYPE BLACK COLOR 10-30P, 10-50P CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TRADESELECT[R] BRAND RR MODEL
  • ANGLED TYPE
  • BLACK COLOR
  • 10-30P, 10-50P CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30/50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • TRADESELECT[R] BRAND
  • RR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR335P
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6760-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP67 Watertight Straight Receptacle - F32S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC 60320 C14 Snap-in AC Power Inlet with 7mm spacing PCB Terminals and 1.5mm Panel Thickness - 701W-15/06 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers