Hubbell Incorporated Duplex/Single Receptacle RR205

Description
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL BROWN COLOR 6-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
Datasheet
Description
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL BROWN COLOR 6-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RR205 - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RR205
Duplex/Single Receptacle RR205
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL BROWN COLOR 6-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
  • SINGLE TYPE
  • THERMOPLASTIC (BASE) MATERIAL
  • BROWN COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • SIDE WIRING
  • TRADESELECT[R] BRAND
  • OPERATING TEMPERATURE -20 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR205
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q430-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Large Box Receptacle - D42S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details