Hubbell Incorporated Duplex/Single Receptacle RR201W

Description
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RR MODEL
Datasheet
Description
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RR201W - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RR201W
Duplex/Single Receptacle RR201W
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RR MODEL
  • SINGLE TYPE
  • THERMOPLASTIC (BASE) MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • SIDE WIRING
  • HOMESELECT[T], HUBBELL[R] BRAND
  • OPERATING TEMPERATURE -20 TO 60 DEG C
  • RR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR201W
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1820D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details