Hubbell Incorporated Clock/Display Receptacle RR201CHWTR

Description
SINGLE CLOCK HANGER, RECESSED TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TRADESELECT[R] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT WIRING SIDE GROUND TYPE GROUNDING MATERIAL NYLON
Datasheet
Description
SINGLE CLOCK HANGER, RECESSED TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TRADESELECT[R] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT WIRING SIDE GROUND TYPE GROUNDING MATERIAL NYLON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Display Receptacle - RR201CHWTR - Hubbell Incorporated
Orange, CT, USA
Clock/Display Receptacle
RR201CHWTR
Clock/Display Receptacle RR201CHWTR
SINGLE CLOCK HANGER, RECESSED TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TRADESELECT[R] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT WIRING SIDE GROUND TYPE GROUNDING MATERIAL NYLON
  • SINGLE CLOCK HANGER, RECESSED TYPE
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TRADESELECT[R] BRAND
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • WIRING SIDE
  • GROUND TYPE GROUNDING
  • MATERIAL NYLON
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR201CHWTR
Product Name Clock/Display Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Small Box Receptacle - D42S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details