Hubbell Incorporated Duplex/Single Receptacle RR201CHSS

Description
NYLON MATERIAL STAINLESS STEEL COLOR 5-20R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RR MODEL
Datasheet
Description
NYLON MATERIAL STAINLESS STEEL COLOR 5-20R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RR201CHSS - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RR201CHSS
Duplex/Single Receptacle RR201CHSS
NYLON MATERIAL STAINLESS STEEL COLOR 5-20R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RR MODEL
  • NYLON MATERIAL
  • STAINLESS STEEL COLOR
  • 5-20R CONFIGURATION
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • SIDE WIRING
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR201CHSS
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Hardware - DMRBU BLACK BOX - Powell Electronics, Inc.
Specs
Device Type Receptacle
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details