Hubbell Incorporated Clock/Display Receptacle RR201CHITR

Description
SINGLE CLOCK HANGER, RECESSED TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TRADESELECT[R] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT WIRING SIDE GROUND TYPE GROUNDING MATERIAL NYLON
Datasheet
Description
SINGLE CLOCK HANGER, RECESSED TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TRADESELECT[R] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT WIRING SIDE GROUND TYPE GROUNDING MATERIAL NYLON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Display Receptacle - RR201CHITR - Hubbell Incorporated
Orange, CT, USA
Clock/Display Receptacle
RR201CHITR
Clock/Display Receptacle RR201CHITR
SINGLE CLOCK HANGER, RECESSED TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TRADESELECT[R] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT WIRING SIDE GROUND TYPE GROUNDING MATERIAL NYLON
  • SINGLE CLOCK HANGER, RECESSED TYPE
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TRADESELECT[R] BRAND
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • WIRING SIDE
  • GROUND TYPE GROUNDING
  • MATERIAL NYLON
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR201CHITR
Product Name Clock/Display Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 125 Volt L5-30R - L0530RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM1-E027 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details