DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
OPERATING TEMPERATURE -20 TO 60 DEG C
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
OPERATING TEMPERATURE -20 TO 60 DEG C
DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
OPERATING TEMPERATURE -20 TO 60 DEG C