RR15QALTR -- DUPLEX/SINGLE RECEPTACLE
Hubbell Incorporated
Duplex/Single Receptacle
RR15QALTR
Description
QUICK THREAD DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
Description
QUICK THREAD DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
Datasheet
Suppliers
QUICK THREAD DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
- QUICK THREAD DUPLEX TYPE
- THERMOPLASTIC (BASE) MATERIAL
- ALMOND COLOR
- 5-15R CONFIGURATION
- 3 WIRE(S)
- RESIDENTIAL GRADE
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
- TAMPER RESISTANT
- PUSH, SIDE WIRING
- TRADESELECT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
RR15QALTR |
|
Product Name
|
Duplex/Single Receptacle |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Configuration
|
Single; Duplex
|
|
Applications
|
Residential
|
|
Standards / Certifications
|
UL; CSA
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Power Entry Module
Mounting Style
Panel; Panel Mount, Snap-In
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Plug
Configuration
NEMA
Applications
Residential
View Details
Device Type
Plug
Applications
Industrial
Current Rating
63 amps
View Details