Hubbell Incorporated Duplex/Single Receptacle RR15KAL

Description
DUPLEX TYPE ALMOND COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) PUSH, SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RR MODEL
Datasheet
Description
DUPLEX TYPE ALMOND COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) PUSH, SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RR15KAL - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RR15KAL
Duplex/Single Receptacle RR15KAL
DUPLEX TYPE ALMOND COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) PUSH, SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RR MODEL
  • DUPLEX TYPE
  • ALMOND COLOR
  • 5-15R CONFIGURATION
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • PUSH, SIDE WIRING
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR15KAL
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.0063 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details