Hubbell Incorporated Straight Blade Plug RP648

Description
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.33 INCH CORD SIZE HOMESELECT[T] BRAND
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.33 INCH CORD SIZE HOMESELECT[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - RP648 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
RP648
Straight Blade Plug RP648
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.33 INCH CORD SIZE HOMESELECT[T] BRAND
  • POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 1-15P CONFIGURATION
  • UL 1706, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • IMPACT RESISTANT
  • 0.33 INCH CORD SIZE
  • HOMESELECT[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RP648
Product Name Straight Blade Plug
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details