Hubbell Incorporated Straight Blade Plug RP646

Description
NON POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.33 INCH CORD SIZE HOMESELECT[T] BRAND
Datasheet
Description
NON POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.33 INCH CORD SIZE HOMESELECT[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - RP646 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
RP646
Straight Blade Plug RP646
NON POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.33 INCH CORD SIZE HOMESELECT[T] BRAND
  • NON POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 1-15P CONFIGURATION
  • UL 1706, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • IMPACT RESISTANT
  • 0.33 INCH CORD SIZE
  • HOMESELECT[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RP646
Product Name Straight Blade Plug
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Plugs & Receptacles - 6051.2121 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP67 Watertight Connector - K53.55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals - 742W-15/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers