Hubbell Incorporated Straight Blade Plug RP123PI

Description
POLARIZED TYPE THERMOPLASTIC MATERIAL IVORY COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT (2) 18 AWG CORD SIZE HOMESELECT[T] BRAND
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC MATERIAL IVORY COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT (2) 18 AWG CORD SIZE HOMESELECT[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - RP123PI - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
RP123PI
Straight Blade Plug RP123PI
POLARIZED TYPE THERMOPLASTIC MATERIAL IVORY COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT (2) 18 AWG CORD SIZE HOMESELECT[T] BRAND
  • POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • 1-15P CONFIGURATION
  • UL 1706, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • IMPACT RESISTANT
  • (2) 18 AWG CORD SIZE
  • HOMESELECT[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RP123PI
Product Name Straight Blade Plug
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR11 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details