Hubbell Incorporated Straight Blade Plug RP101W

Description
POLARIZED TYPE PLASTIC MATERIAL WHITE COLOR 1-15P CONFIGURATION 2 WIRE(S) LIGHT DUTY GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.25 INCH CORD SIZE BLADE MATERIAL BRASS
Datasheet
Description
POLARIZED TYPE PLASTIC MATERIAL WHITE COLOR 1-15P CONFIGURATION 2 WIRE(S) LIGHT DUTY GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.25 INCH CORD SIZE BLADE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - RP101W - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
RP101W
Straight Blade Plug RP101W
POLARIZED TYPE PLASTIC MATERIAL WHITE COLOR 1-15P CONFIGURATION 2 WIRE(S) LIGHT DUTY GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.25 INCH CORD SIZE BLADE MATERIAL BRASS
  • POLARIZED TYPE
  • PLASTIC MATERIAL
  • WHITE COLOR
  • 1-15P CONFIGURATION
  • 2 WIRE(S)
  • LIGHT DUTY GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • IMPACT RESISTANT
  • 0.25 INCH CORD SIZE
  • BLADE MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RP101W
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Light Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 60 Amp 250 Volt 15-60P - S1560P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details