Hubbell Incorporated Straight Blade Plug RP101BK

Description
POLARIZED TYPE PLASTIC MATERIAL BLACK COLOR 1-15P CONFIGURATION 2 WIRE(S) LIGHT DUTY GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.25 INCH CORD SIZE BLADE MATERIAL BRASS
Datasheet
Description
POLARIZED TYPE PLASTIC MATERIAL BLACK COLOR 1-15P CONFIGURATION 2 WIRE(S) LIGHT DUTY GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.25 INCH CORD SIZE BLADE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - RP101BK - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
RP101BK
Straight Blade Plug RP101BK
POLARIZED TYPE PLASTIC MATERIAL BLACK COLOR 1-15P CONFIGURATION 2 WIRE(S) LIGHT DUTY GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT 0.25 INCH CORD SIZE BLADE MATERIAL BRASS
  • POLARIZED TYPE
  • PLASTIC MATERIAL
  • BLACK COLOR
  • 1-15P CONFIGURATION
  • 2 WIRE(S)
  • LIGHT DUTY GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • IMPACT RESISTANT
  • 0.25 INCH CORD SIZE
  • BLADE MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RP101BK
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Light Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
30W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
16/20A 6 Hour Plug, 2P 3W, IP44 - 84131205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
IP44 Splashproof Angled Inlet - A41S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers