Hubbell Incorporated Occupancy Sensor/Switch RMS141I

Description
IVORY FINISH UL, CUL APPROVAL 120/277 VAC VOLTAGE RATING 6 INCH WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 120 VAC LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
IVORY FINISH UL, CUL APPROVAL 120/277 VAC VOLTAGE RATING 6 INCH WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 120 VAC LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RMS141I - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
RMS141I
Occupancy Sensor/Switch RMS141I
IVORY FINISH UL, CUL APPROVAL 120/277 VAC VOLTAGE RATING 6 INCH WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 120 VAC LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY HOMESELECT[T], HUBBELL[R] BRAND
  • IVORY FINISH
  • UL, CUL APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 120 VAC LOAD RATING
  • 180 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number RMS141I
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 652997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Presence Detector
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details