Hubbell Incorporated Occupancy Sensor/Switch RMS121AL

Description
ALMOND FINISH UL, CUL APPROVAL 120 VAC VOLTAGE RATING 6 INCH WIRE LEAD TERMINAL TYPE 500 W LOAD RATING 150 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE INCANDESCENT LOAD TYPE 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
ALMOND FINISH UL, CUL APPROVAL 120 VAC VOLTAGE RATING 6 INCH WIRE LEAD TERMINAL TYPE 500 W LOAD RATING 150 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE INCANDESCENT LOAD TYPE 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RMS121AL - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
RMS121AL
Occupancy Sensor/Switch RMS121AL
ALMOND FINISH UL, CUL APPROVAL 120 VAC VOLTAGE RATING 6 INCH WIRE LEAD TERMINAL TYPE 500 W LOAD RATING 150 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE INCANDESCENT LOAD TYPE 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY HOMESELECT[T], HUBBELL[R] BRAND
  • ALMOND FINISH
  • UL, CUL APPROVAL
  • 120 VAC VOLTAGE RATING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • 500 W LOAD RATING
  • 150 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE
  • INCANDESCENT LOAD TYPE
  • 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number RMS121AL
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2520167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Ceiling Mount; Ceiling
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183182300031 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details