Hubbell Incorporated Occupancy Sensor/Switch RMS101AL

Description
ALMOND FINISH UL, CUL APPROVAL 120 VAC VOLTAGE RATING 6 INCH WIRE LEAD TERMINAL TYPE 500 W LOAD RATING 150 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE INCANDESCENT LOAD TYPE 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
ALMOND FINISH UL, CUL APPROVAL 120 VAC VOLTAGE RATING 6 INCH WIRE LEAD TERMINAL TYPE 500 W LOAD RATING 150 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE INCANDESCENT LOAD TYPE 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RMS101AL - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
RMS101AL
Occupancy Sensor/Switch RMS101AL
ALMOND FINISH UL, CUL APPROVAL 120 VAC VOLTAGE RATING 6 INCH WIRE LEAD TERMINAL TYPE 500 W LOAD RATING 150 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE INCANDESCENT LOAD TYPE 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY HOMESELECT[T], HUBBELL[R] BRAND
  • ALMOND FINISH
  • UL, CUL APPROVAL
  • 120 VAC VOLTAGE RATING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • 500 W LOAD RATING
  • 150 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • INCANDESCENT LOAD TYPE
  • 30 SEC TO 30 MIN (AUTOMATIC) TIME DELAY
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number RMS101AL
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.5D - PIR movement and presence detectors DALI - 185D82300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7191879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details