5-1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
PAR16/PAR20/R20 LAMP TYPE
ALUMINUM HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED, GALVANIZED STEEL JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 1 INCH
VOLTAGE RATING 120 V
Hubbell Lighting, Inc.
Done
Datasheet
Description
5-1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
PAR16/PAR20/R20 LAMP TYPE
ALUMINUM HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED, GALVANIZED STEEL JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 1 INCH
VOLTAGE RATING 120 V
5-1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
PAR16/PAR20/R20 LAMP TYPE
ALUMINUM HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED, GALVANIZED STEEL JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 1 INCH
VOLTAGE RATING 120 V