Hubbell Lighting, Inc.Low Voltage Recessed HousingRMN4-12
Description
RECESSED HOUSING TYPE
5 1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
NON INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
12 V MAGNETIC TRANSFORMER TYPE
4 1/2 INCH CEILING OPENING SIZE
LITE BOX[R] BRAND
Hubbell Lighting, Inc.
Done
Datasheet
Description
RECESSED HOUSING TYPE
5 1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
NON INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
12 V MAGNETIC TRANSFORMER TYPE
4 1/2 INCH CEILING OPENING SIZE
LITE BOX[R] BRAND
RECESSED HOUSING TYPE
5 1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
NON INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
12 V MAGNETIC TRANSFORMER TYPE
4 1/2 INCH CEILING OPENING SIZE
LITE BOX[R] BRAND