Hubbell Lighting, Inc. Area/Roadway Light RMD-25S38-1

Description
BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING QUAD TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL FLAT TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION RMD MODEL
Datasheet
Description
BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING QUAD TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL FLAT TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION RMD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - RMD-25S38-1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
RMD-25S38-1
Area/Roadway Light RMD-25S38-1
BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING QUAD TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL FLAT TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION RMD MODEL
  • BRONZE FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING
  • QUAD TAP, HPF BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • FLAT TEMPERED GLASS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • RMD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RMD-25S38-1
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details