Hubbell Lighting, Inc. Area/Roadway Light RMD-10S25-3

Description
GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING QUAD TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION RMD MODEL
Datasheet
Description
GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING QUAD TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION RMD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - RMD-10S25-3 - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
RMD-10S25-3
Area/Roadway Light RMD-10S25-3
GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING QUAD TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION RMD MODEL
  • GRAY FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING
  • QUAD TAP, HPF BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • FLAT TEMPERED GLASS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • RMD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RMD-10S25-3
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details