Hubbell Lighting, Inc. Area/Roadway Light RMA-3-3

Description
BRONZE FINISH UL 1598, CSA (CANADA AND US), IDA APPROVAL 4 BOLT SLIPFITTER MOUNTING YES LAMP INCLUDED 150 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE PHOTOELECTRIC RECEPTACLE CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE EFFECTIVE PROJECTED AREA 0.6 APPLICATION ROADWAY AND AREA LIGHTING
Datasheet
Description
BRONZE FINISH UL 1598, CSA (CANADA AND US), IDA APPROVAL 4 BOLT SLIPFITTER MOUNTING YES LAMP INCLUDED 150 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE PHOTOELECTRIC RECEPTACLE CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE EFFECTIVE PROJECTED AREA 0.6 APPLICATION ROADWAY AND AREA LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - RMA-3-3 - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
RMA-3-3
Area/Roadway Light RMA-3-3
BRONZE FINISH UL 1598, CSA (CANADA AND US), IDA APPROVAL 4 BOLT SLIPFITTER MOUNTING YES LAMP INCLUDED 150 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE PHOTOELECTRIC RECEPTACLE CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE EFFECTIVE PROJECTED AREA 0.6 APPLICATION ROADWAY AND AREA LIGHTING
  • BRONZE FINISH
  • UL 1598, CSA (CANADA AND US), IDA APPROVAL
  • 4 BOLT SLIPFITTER MOUNTING
  • YES LAMP INCLUDED
  • 150 W LAMP WATTAGE
  • RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • PHOTOELECTRIC RECEPTACLE CONTROL TYPE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
  • EFFECTIVE PROJECTED AREA 0.6
  • APPLICATION ROADWAY AND AREA LIGHTING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RMA-3-3
Product Name Area/Roadway Light
Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details