Hubbell Lighting, Inc. Area/Roadway Light RLD-40S38-3

Description
GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING AUTO REGULATOR, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL PHOTOELECTRIC RECEPTACLE CONTROL TYPE FULL CUTOFF DISTRIBUTION/BEAM SPREAD FLAT TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION RLD MODEL
Datasheet
Description
GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING AUTO REGULATOR, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL PHOTOELECTRIC RECEPTACLE CONTROL TYPE FULL CUTOFF DISTRIBUTION/BEAM SPREAD FLAT TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION RLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - RLD-40S38-3 - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
RLD-40S38-3
Area/Roadway Light RLD-40S38-3
GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING AUTO REGULATOR, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL PHOTOELECTRIC RECEPTACLE CONTROL TYPE FULL CUTOFF DISTRIBUTION/BEAM SPREAD FLAT TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION RLD MODEL
  • GRAY FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING
  • AUTO REGULATOR, HPF BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • PHOTOELECTRIC RECEPTACLE CONTROL TYPE
  • FULL CUTOFF DISTRIBUTION/BEAM SPREAD
  • FLAT TEMPERED GLASS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • RLD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RLD-40S38-3
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details