Hubbell Lighting, Inc. Area/Roadway Light RLC-3-1

Description
BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL MEDIUM BASE METAL HALIDE LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL PHOTOCELL RECEPTACLE CONTROL TYPE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 36-3/4 INCH L X 15-3/4 INCH W X 8-1/4 INCH H EPA 1 SQ FT APPLICATION WET LOCATION RLC MODEL
Datasheet
Description
BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL MEDIUM BASE METAL HALIDE LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL PHOTOCELL RECEPTACLE CONTROL TYPE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 36-3/4 INCH L X 15-3/4 INCH W X 8-1/4 INCH H EPA 1 SQ FT APPLICATION WET LOCATION RLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - RLC-3-1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
RLC-3-1
Area/Roadway Light RLC-3-1
BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL MEDIUM BASE METAL HALIDE LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL PHOTOCELL RECEPTACLE CONTROL TYPE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 36-3/4 INCH L X 15-3/4 INCH W X 8-1/4 INCH H EPA 1 SQ FT APPLICATION WET LOCATION RLC MODEL
  • BRONZE FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • MEDIUM BASE METAL HALIDE LAMP TYPE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • PHOTOCELL RECEPTACLE CONTROL TYPE
  • FULL CUTOFF DISTRIBUTION/BEAM SPREAD
  • SIZE 36-3/4 INCH L X 15-3/4 INCH W X 8-1/4 INCH H
  • EPA 1 SQ FT
  • APPLICATION WET LOCATION
  • RLC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RLC-3-1
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details