Hubbell Incorporated Female Disconnect RK2112

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL (10) 25 PER CARD STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH TAB SIZE RK MODEL
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL (10) 25 PER CARD STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH TAB SIZE RK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - RK2112 - Hubbell Incorporated
Orange, CT, USA
Female Disconnect
RK2112
Female Disconnect RK2112
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL (10) 25 PER CARD STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH TAB SIZE RK MODEL
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • (10) 25 PER CARD STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH TAB SIZE
  • RK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number RK2112
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data