1-PIECE TYPE
5-15/32 INCH L SIZE
UL APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
PHENOLIC HOUSING MATERIAL
#10 STUD TERMINAL TYPE
8 CIRCUIT(S)
NUMBER OF CIRCUITS 8
Hubbell Incorporated
Done
Datasheet
Description
1-PIECE TYPE
5-15/32 INCH L SIZE
UL APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
PHENOLIC HOUSING MATERIAL
#10 STUD TERMINAL TYPE
8 CIRCUIT(S)
NUMBER OF CIRCUITS 8
1-PIECE TYPE
5-15/32 INCH L SIZE
UL APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
PHENOLIC HOUSING MATERIAL
#10 STUD TERMINAL TYPE
8 CIRCUIT(S)
NUMBER OF CIRCUITS 8