Hubbell Incorporated Terminal Strip RK1502

Description
1-PIECE TYPE 3-7/32 INCH L SIZE UL APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE PHENOLIC HOUSING MATERIAL #10 STUD TERMINAL TYPE 4 CIRCUIT(S) NUMBER OF CIRCUITS 4
Datasheet
Description
1-PIECE TYPE 3-7/32 INCH L SIZE UL APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE PHENOLIC HOUSING MATERIAL #10 STUD TERMINAL TYPE 4 CIRCUIT(S) NUMBER OF CIRCUITS 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - RK1502 - Hubbell Incorporated
Orange, CT, USA
Terminal Strip
RK1502
Terminal Strip RK1502
1-PIECE TYPE 3-7/32 INCH L SIZE UL APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE PHENOLIC HOUSING MATERIAL #10 STUD TERMINAL TYPE 4 CIRCUIT(S) NUMBER OF CIRCUITS 4
  • 1-PIECE TYPE
  • 3-7/32 INCH L SIZE
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • PHENOLIC HOUSING MATERIAL
  • #10 STUD TERMINAL TYPE
  • 4 CIRCUIT(S)
  • NUMBER OF CIRCUITS 4
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number RK1502
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.107 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers