Hubbell Incorporated Terminal Strip RK1492

Description
1-PIECE TYPE 2-3/32 INCH L SIZE UL APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE PHENOLIC HOUSING MATERIAL #10 STUD TERMINAL TYPE 2 CIRCUIT(S) NUMBER OF CIRCUITS 2
Datasheet
Description
1-PIECE TYPE 2-3/32 INCH L SIZE UL APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE PHENOLIC HOUSING MATERIAL #10 STUD TERMINAL TYPE 2 CIRCUIT(S) NUMBER OF CIRCUITS 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - RK1492 - Hubbell Incorporated
Orange, CT, USA
Terminal Strip
RK1492
Terminal Strip RK1492
1-PIECE TYPE 2-3/32 INCH L SIZE UL APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE PHENOLIC HOUSING MATERIAL #10 STUD TERMINAL TYPE 2 CIRCUIT(S) NUMBER OF CIRCUITS 2
  • 1-PIECE TYPE
  • 2-3/32 INCH L SIZE
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • PHENOLIC HOUSING MATERIAL
  • #10 STUD TERMINAL TYPE
  • 2 CIRCUIT(S)
  • NUMBER OF CIRCUITS 2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number RK1492
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
Type 9D.01 - High current terminal blocks - 9D0150800304 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details