Hubbell Incorporated Female Disconnect RK1372

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL (10) 25 PER CARD STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH TAB SIZE RK MODEL
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL (10) 25 PER CARD STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH TAB SIZE RK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - RK1372 - Hubbell Incorporated
Orange, CT, USA
Female Disconnect
RK1372
Female Disconnect RK1372
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL (10) 25 PER CARD STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH TAB SIZE RK MODEL
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • (10) 25 PER CARD STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH TAB SIZE
  • RK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number RK1372
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Terminals - Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details