STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
10 CARDS (25 PER CARD) STANDARD PACKAGE
#6 TO #8 STUD SIZE
VINYL INSULATED INSULATION TYPE
RK MODEL
Hubbell Incorporated
Done
Datasheet
Description
STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
10 CARDS (25 PER CARD) STANDARD PACKAGE
#6 TO #8 STUD SIZE
VINYL INSULATED INSULATION TYPE
RK MODEL
STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
10 CARDS (25 PER CARD) STANDARD PACKAGE
#6 TO #8 STUD SIZE
VINYL INSULATED INSULATION TYPE
RK MODEL