Hubbell Incorporated Fork Lug RK1252

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER CARD STANDARD PACKAGE #5, #6 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER CARD STANDARD PACKAGE #5, #6 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - RK1252 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
RK1252
Fork Lug RK1252
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER CARD STANDARD PACKAGE #5, #6 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 25 PER CARD STANDARD PACKAGE
  • #5, #6 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number RK1252
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data