Hubbell Incorporated Datacommunication Face Plate RJ65WTR

Description
MULTIMEDIA TYPE 1.5 INCH W X 4.13 INCH H SIZE WHITE COLOR UL 1863, CSA APPROVAL NEMA CONSTRUCTION STANDARD UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE 2 PORT(S) RECESSED DEVICE MOUNTING TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME CONSTRUCTIONAL FEATURE TAMPER RESISTANT RJ MODEL
Datasheet
Description
MULTIMEDIA TYPE 1.5 INCH W X 4.13 INCH H SIZE WHITE COLOR UL 1863, CSA APPROVAL NEMA CONSTRUCTION STANDARD UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE 2 PORT(S) RECESSED DEVICE MOUNTING TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME CONSTRUCTIONAL FEATURE TAMPER RESISTANT RJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - RJ65WTR - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
RJ65WTR
Datacommunication Face Plate RJ65WTR
MULTIMEDIA TYPE 1.5 INCH W X 4.13 INCH H SIZE WHITE COLOR UL 1863, CSA APPROVAL NEMA CONSTRUCTION STANDARD UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE 2 PORT(S) RECESSED DEVICE MOUNTING TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME CONSTRUCTIONAL FEATURE TAMPER RESISTANT RJ MODEL
  • MULTIMEDIA TYPE
  • 1.5 INCH W X 4.13 INCH H SIZE
  • WHITE COLOR
  • UL 1863, CSA APPROVAL
  • NEMA CONSTRUCTION STANDARD
  • UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE
  • 2 PORT(S)
  • RECESSED DEVICE MOUNTING
  • TRADESELECT[R], JLOAD[R] BRAND
  • INCLUDES DECORATOR FRAME
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • RJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number RJ65WTR
Product Name Datacommunication Face Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 12MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-5-PD - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details