Hubbell Incorporated Datacommunication Face Plate RJ65ITR

Description
MULTIMEDIA TYPE 1.5 INCH W X 4.13 INCH H SIZE IVORY COLOR UL 1863, CSA APPROVAL NEMA CONSTRUCTION STANDARD UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE 2 PORT(S) RECESSED DEVICE MOUNTING TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME CONSTRUCTIONAL FEATURE TAMPER RESISTANT RJ MODEL
Datasheet
Description
MULTIMEDIA TYPE 1.5 INCH W X 4.13 INCH H SIZE IVORY COLOR UL 1863, CSA APPROVAL NEMA CONSTRUCTION STANDARD UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE 2 PORT(S) RECESSED DEVICE MOUNTING TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME CONSTRUCTIONAL FEATURE TAMPER RESISTANT RJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - RJ65ITR - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
RJ65ITR
Datacommunication Face Plate RJ65ITR
MULTIMEDIA TYPE 1.5 INCH W X 4.13 INCH H SIZE IVORY COLOR UL 1863, CSA APPROVAL NEMA CONSTRUCTION STANDARD UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE 2 PORT(S) RECESSED DEVICE MOUNTING TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME CONSTRUCTIONAL FEATURE TAMPER RESISTANT RJ MODEL
  • MULTIMEDIA TYPE
  • 1.5 INCH W X 4.13 INCH H SIZE
  • IVORY COLOR
  • UL 1863, CSA APPROVAL
  • NEMA CONSTRUCTION STANDARD
  • UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE
  • 2 PORT(S)
  • RECESSED DEVICE MOUNTING
  • TRADESELECT[R], JLOAD[R] BRAND
  • INCLUDES DECORATOR FRAME
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • RJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number RJ65ITR
Product Name Datacommunication Face Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 2538857 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details