RJ650WTR -- DATACOMMUNICATION FACE PLATE WITH JACK
Hubbell IncorporatedDatacommunication Face Plate with JackRJ650WTR
Description
1.5 INCH W X 4.13 INCH H SIZE
WHITE COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE
TRADESELECT[R], JLOAD[R] BRAND
INCLUDES DECORATOR FRAME
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
RJ MODEL
Hubbell Incorporated
Done
Datasheet
Description
1.5 INCH W X 4.13 INCH H SIZE
WHITE COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE
TRADESELECT[R], JLOAD[R] BRAND
INCLUDES DECORATOR FRAME
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
RJ MODEL
1.5 INCH W X 4.13 INCH H SIZE
WHITE COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE
TRADESELECT[R], JLOAD[R] BRAND
INCLUDES DECORATOR FRAME
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
RJ MODEL
1.5 INCH W X 4.13 INCH H SIZE
WHITE COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE