Hubbell IncorporatedDatacommunication Face PlateRJ62ITR
Description
MULTIMEDIA TYPE
1.5 INCH W X 4.13 INCH H SIZE
IVORY COLOR
UL 1863, CSA APPROVAL
NEMA CONSTRUCTION STANDARD
UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 20 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE
2 PORT(S)
RECESSED DEVICE MOUNTING
TRADESELECT[R], JLOAD[R] BRAND
INCLUDES DECORATOR FRAME
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
RJ MODEL
Hubbell Incorporated
Done
Datasheet
Description
MULTIMEDIA TYPE
1.5 INCH W X 4.13 INCH H SIZE
IVORY COLOR
UL 1863, CSA APPROVAL
NEMA CONSTRUCTION STANDARD
UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 20 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE
2 PORT(S)
RECESSED DEVICE MOUNTING
TRADESELECT[R], JLOAD[R] BRAND
INCLUDES DECORATOR FRAME
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
RJ MODEL
MULTIMEDIA TYPE
1.5 INCH W X 4.13 INCH H SIZE
IVORY COLOR
UL 1863, CSA APPROVAL
NEMA CONSTRUCTION STANDARD
UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 20 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE
2 PORT(S)
RECESSED DEVICE MOUNTING
TRADESELECT[R], JLOAD[R] BRAND
INCLUDES DECORATOR FRAME
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
RJ MODEL
MULTIMEDIA TYPE
1.5 INCH W X 4.13 INCH H SIZE
IVORY COLOR
UL 1863, CSA APPROVAL
NEMA CONSTRUCTION STANDARD
UNLOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 20 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE