Wiegmann Pull/Junction Box RHC483616

Description
" UNFLANGED, MEDIUM TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 48 INCH 16 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER NP4836/NP4836PP PANEL SIZE 33 INCH W X 45 INCH H RHC MODEL "
Datasheet
Description
" UNFLANGED, MEDIUM TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 48 INCH 16 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER NP4836/NP4836PP PANEL SIZE 33 INCH W X 45 INCH H RHC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RHC483616 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RHC483616
Pull/Junction Box RHC483616
" UNFLANGED, MEDIUM TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 48 INCH 16 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER NP4836/NP4836PP PANEL SIZE 33 INCH W X 45 INCH H RHC MODEL "

"

  • UNFLANGED, MEDIUM TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 48 INCH
  • 16 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NUMBER NP4836/NP4836PP
  • PANEL SIZE 33 INCH W X 45 INCH H
  • RHC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number RHC483616
Product Name Pull/Junction Box
Type Junction Box
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
Depth 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers