Wiegmann Pull/Junction Box RHC121206

Description
" UNFLANGED, SMALL TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12.06 INCH 6.13 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) 1 INCH SOLID KNOCKOUT, (1) 1-1/4 INCH SOLID KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER N1P1212/N1P1212PP PANEL SIZE 10.25 INCH W X 10.25 INCH H RHC MODEL "
Datasheet
Description
" UNFLANGED, SMALL TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12.06 INCH 6.13 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) 1 INCH SOLID KNOCKOUT, (1) 1-1/4 INCH SOLID KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER N1P1212/N1P1212PP PANEL SIZE 10.25 INCH W X 10.25 INCH H RHC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RHC121206 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RHC121206
Pull/Junction Box RHC121206
" UNFLANGED, SMALL TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12.06 INCH 6.13 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) 1 INCH SOLID KNOCKOUT, (1) 1-1/4 INCH SOLID KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER N1P1212/N1P1212PP PANEL SIZE 10.25 INCH W X 10.25 INCH H RHC MODEL "

"

  • UNFLANGED, SMALL TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12.06 INCH
  • 6.13 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) 1 INCH SOLID KNOCKOUT, (1) 1-1/4 INCH SOLID KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (5) BOTTOM KNOCKOUT LOCATION
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NUMBER N1P1212/N1P1212PP
  • PANEL SIZE 10.25 INCH W X 10.25 INCH H
  • RHC MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - RHC121206 - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
RHC121206
WIEG Wall Mount RHC121206
N3R CONT HNG WALL MNT 12X12X6 CS -GRY

N3R CONT HNG WALL MNT 12X12X6 CS -GRY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number RHC121206 RHC121206
Product Name Pull/Junction Box WIEG Wall Mount
Type Junction Box
Length 12.06 inch (306 mm)
Width 12 inch (305 mm)
Depth 6.13 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4SSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details