Wiegmann Pull/Junction Box RHC060804

Description
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 8.06 INCH 8.06 HEIGHT IN INCH 4.13 INCH 4.13 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 3 KNOCKOUT(S) (3) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW MOUNTING HARDWARE EXTERNAL FEET PANEL NUMBER N1P0608 PANEL COLOR WHITE PANEL SIZE 4.25 INCH WIDTH X 6.25 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN RHC MODEL "
Datasheet
Description
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 8.06 INCH 8.06 HEIGHT IN INCH 4.13 INCH 4.13 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 3 KNOCKOUT(S) (3) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW MOUNTING HARDWARE EXTERNAL FEET PANEL NUMBER N1P0608 PANEL COLOR WHITE PANEL SIZE 4.25 INCH WIDTH X 6.25 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN RHC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RHC060804 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RHC060804
Pull/Junction Box RHC060804
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 8.06 INCH 8.06 HEIGHT IN INCH 4.13 INCH 4.13 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 3 KNOCKOUT(S) (3) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW MOUNTING HARDWARE EXTERNAL FEET PANEL NUMBER N1P0608 PANEL COLOR WHITE PANEL SIZE 4.25 INCH WIDTH X 6.25 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN RHC MODEL "

"

  • UNFLANGED TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 6 WIDTH IN INCH
  • 8.06 INCH
  • 8.06 HEIGHT IN INCH
  • 4.13 INCH
  • 4.13 DEPTH IN INCH
  • 152.4 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE
  • 16 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 3 KNOCKOUT(S)
  • (3) BOTTOM KNOCKOUT LOCATION
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • MOUNTING HARDWARE EXTERNAL FEET
  • PANEL NUMBER N1P0608
  • PANEL COLOR WHITE
  • PANEL SIZE 4.25 INCH WIDTH X 6.25 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • RHC MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - RHC060804 - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
RHC060804
WIEG Wall Mount RHC060804
N3RCONT HNG WALL MNT 6X8X4CRBN STL-GRAY

N3RCONT HNG WALL MNT 6X8X4CRBN STL-GRAY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number RHC060804 RHC060804
Product Name Pull/Junction Box WIEG Wall Mount
Type Junction Box
Length 8.06 inch (205 mm)
Width 6 inch (152 mm)
Depth 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1840463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.95 inch (75 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details